Shuttle logo

Shuttle SN68SG2 SFF White Socket AM2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20081
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Shuttle SN68SG2 SFF White Socket AM2:

Shuttle SN68SG2, SFF, Socket AM2, 250 W

Long summary description Shuttle SN68SG2 SFF White Socket AM2:

Shuttle SN68SG2. Chassis type: SFF. Processor socket: Socket AM2. Number of memory slots: 2, Maximum internal memory: 4 GB. Ethernet LAN (RJ-45) ports: 1. Power supply: 250 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.