Shuttle logo

Shuttle SH67H7 PC/workstation barebone SFF Black Intel® H67 Express LGA 1155 (Socket H2)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70646
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Shuttle SH67H7 PC/workstation barebone SFF Black Intel® H67 Express LGA 1155 (Socket H2):

Shuttle SH67H7, SFF, PC barebone, Intel® H67 Express, LGA 1155 (Socket H2), DDR3-SDRAM, Serial ATA II

Long summary description Shuttle SH67H7 PC/workstation barebone SFF Black Intel® H67 Express LGA 1155 (Socket H2):

Shuttle SH67H7. Chassis type: SFF, Product type: PC barebone. Motherboard chipset: Intel® H67 Express, Processor socket: LGA 1155 (Socket H2). Supported memory types: DDR3-SDRAM, Number of memory slots: 4, Maximum internal memory: 16 GB. Storage drive interface: Serial ATA II, RAID levels: 0, 1, 5, 10, JBOD. Ethernet LAN (RJ-45) ports: 1. Cooling type: Active. Power supply: 300 W

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.