52" LED TV (1920x1080), 6000000:1, 120Hz, 4ms, 2x 10W+15W(Sub), 4x HDMI, 2x USB, Black
Full HD 1080p (1920 x 1080) Resolution - with more than 8 million dots for the sharpest picture possible.
Quad Pixel Plus -enables the processing of images with higher resolution and less jags in diagonal lines.
Quad Pixel Technology - RGBY filter adds yellow to the traditional RGB sub-pixel components, enabling
the display of many colors never before seen on TV.
UltraBrilliant LED system - includes a unique "doubledome" light amplifier lens and multi-fluorescents,
enabling high brightness and color purity.
Full HD 1080p X-Gen LCD Panel - is designed with advanced pixel control to minimize light leakage and a wider aperture to let more light through, providing the industry's highest contrast level.
With the introduction of the LE830 Series, Sharp once again reinforces its leadership in LCD and LED technology. Sharp’s proprietary quad pixel technology adds a fourth color, yellow, to the traditional RGB pixel format, enabling many colors to be displayed for the first time. Featuring more colors than any other television, see never-before-seen colors like sparkling golds, Caribbean blues and sunflower yellows. On the LC- 52LE830U, this technology is enhanced further with Quad Pixel Plus, which produces smoother lines by enabling the individual control of all 8-million sub-pixels on the screen. A stunning new contemporary Edge lit design proudly
announces a new AQUOS television direction.The proprietary AQUOS LED system comprised of the X-Gen LCD panel and UltraBrilliant LED enables an incredible dynamic contrast ratio of 6,000,000:1 and picture quality that is second to none. 120Hz Fine Motion Enhanced virtually eliminates blur and motion artifacts in fast-moving video. The LC-52LE830U is
fully featured, including the addition of Vudu™ apps, Netflix streaming video, CinemaNow capability, along with the industry’s leading online support system, AQUOS
Advantagesm Live. And, with built-in WiFi, connection to AQUOS Net is easier than ever. Dual USB media players for portable video/music player are also included for your convenience.
Sharp LC-52LE830U, 132,1 cm (52"), 1920 x 1080 pixels, Full HD, Black
Sharp LC-52LE830U. Display diagonal: 132,1 cm (52"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 4 ms. Ethernet LAN. Product colour: Black