Senseo logo

Senseo Viva Café HD6563/61 coffee maker Fully-auto Pod coffee machine 0,9 L

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43844
Info modified on:
05 Jun 2025, 03:24:39
Short summary description Senseo Viva Café HD6563/61 coffee maker Fully-auto Pod coffee machine 0,9 L:

Senseo Viva Café HD6563/61, Pod coffee machine, 0,9 L, Coffee pod, 1450 W, Black

Long summary description Senseo Viva Café HD6563/61 coffee maker Fully-auto Pod coffee machine 0,9 L:

Senseo Viva Café HD6563/61. Product type: Pod coffee machine, Coffee maker type: Fully-auto, Water tank capacity: 0,9 L, Coffee input type: Coffee pod, Reservoir for brewed coffee: Cup, Capacity in cups: 6 cups, Number of spouts: 2. Power: 1450 W. Product colour: Black

3D tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.