Seagate logo

Seagate Momentus 5400.2 100GB Ultra ATA/100 5400RPM 8MB 25pk bulk internal hard drive 2.5" Ultra-ATA/100

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80991
Info modified on:
04 Apr 2025, 11:56:46
Short summary description Seagate Momentus 5400.2 100GB Ultra ATA/100 5400RPM 8MB 25pk bulk internal hard drive 2.5" Ultra-ATA/100:

Seagate Momentus 5400.2 100GB Ultra ATA/100 5400RPM 8MB 25pk bulk, 100 GB, 5400 RPM, 8 MB, 2.5", Ultra-ATA/100

Long summary description Seagate Momentus 5400.2 100GB Ultra ATA/100 5400RPM 8MB 25pk bulk internal hard drive 2.5" Ultra-ATA/100:

Seagate Momentus 5400.2 100GB Ultra ATA/100 5400RPM 8MB 25pk bulk. HDD capacity: 100 GB, HDD speed: 5400 RPM, Storage drive buffer size: 8 MB, HDD size: 2.5", Interface: Ultra-ATA/100

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.