Seagate logo

Seagate Surveillance HDD SkyHawk AI internal hard drive 8 TB 7200 RPM 256 MB 3.5" Serial ATA III

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
331473
Info modified on:
04 Apr 2025, 11:57:18
Short summary description Seagate Surveillance HDD SkyHawk AI internal hard drive 8 TB 7200 RPM 256 MB 3.5" Serial ATA III:

Seagate Surveillance HDD SkyHawk AI, 8 TB, 7200 RPM, 256 MB, 3.5", Serial ATA III

Long summary description Seagate Surveillance HDD SkyHawk AI internal hard drive 8 TB 7200 RPM 256 MB 3.5" Serial ATA III:

Seagate Surveillance HDD SkyHawk AI. HDD capacity: 8 TB, HDD speed: 7200 RPM, Storage drive buffer size: 256 MB, HDD size: 3.5", Interface: Serial ATA III

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.