Seagate logo

Seagate FreeAgent Pro 750-GB external hard drive 750 GB 7200 RPM Black

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22983
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Seagate FreeAgent Pro 750-GB external hard drive 750 GB 7200 RPM Black:

Seagate FreeAgent Pro 750-GB, 750 GB, 7200 RPM, Black

Long summary description Seagate FreeAgent Pro 750-GB external hard drive 750 GB 7200 RPM Black:

Seagate FreeAgent Pro 750-GB. HDD capacity: 750 GB, HDD speed: 7200 RPM. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.