Schneider Electric XS106B3PAM8, Inductive proximity sensor, Metal, 2,5 mm, 0 - 2 mm, M8, IP67
Schneider Electric XS106B3PAM8. Type: Inductive proximity sensor, Housing material: Metal, Detection distance range: 2,5 mm. Input voltage: 12 - 24 V. Depth: 42,5 mm. Quantity per pack: 1 pc(s)