Schneider Electric U66.002.238, Acrylonitrile styrene acrylate (ASA), Polycarbonate, IP20, 90 mm, 80 mm, 1,4 cm, 58 g
Schneider Electric U66.002.238. Material: Acrylonitrile styrene acrylate (ASA), Polycarbonate, International Protection (IP) code: IP20. Width: 90 mm, Height: 80 mm, Thickness: 1,4 cm. Quantity per pack: 1 pc(s)