Schneider Electric ATV12HU15M2TQ, IP20, -10 - 50 °C, -25 - 70 °C, 5 - 95%, 1000 - 2000 m, 200 - 240 V
Schneider Electric ATV12HU15M2TQ. International Protection (IP) code: IP20, Operating temperature (T-T): -10 - 50 °C, Storage temperature (T-T): -25 - 70 °C. AC input voltage: 200 - 240 V, AC input frequency: 50 - 60 Hz. Width: 105 mm, Depth: 156,2 mm, Height: 142 mm