Samsung logo

Samsung Galaxy S MP3 player 8 GB Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81569
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung Galaxy S MP3 player 8 GB Black:

Samsung Galaxy S, MP3 player, 8 GB, TFT, USB 2.0, FM radio, Black

Long summary description Samsung Galaxy S MP3 player 8 GB Black:

Samsung Galaxy S. Type: MP3 player. Total storage capacity: 8 GB. Display: TFT, Touchscreen. Interface: USB 2.0. FM radio. Built-in speaker(s). Built-in camera. Voice recording. Continuous audio playback time: 40 h. Weight: 109,1 g. Product colour: Black. Headphones included

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.