Samsung logo

Samsung XNB-6000 security camera Box IP security camera Indoor 1920 x 1080 pixels Ceiling/Wall/Desk

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46504
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Samsung XNB-6000 security camera Box IP security camera Indoor 1920 x 1080 pixels Ceiling/Wall/Desk:

Samsung XNB-6000, IP security camera, Indoor, Wired, Digital PTZ, Ceiling/Wall/Desk, Black, Ivory

Long summary description Samsung XNB-6000 security camera Box IP security camera Indoor 1920 x 1080 pixels Ceiling/Wall/Desk:

Samsung XNB-6000. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired. Mounting type: Ceiling/Wall/Desk, Product colour: Black, Ivory, Form factor: Box. Minimum illumination: 0,001 lx, White balance: ATW, AWC, Indoor, Manual, Outdoor, Camera shutter speed: 2 - 1/12000 s. Sensor type: CMOS, Optical sensor size: 25,4 / 2,8 mm (1 / 2.8"), Number of effective pixels (H x V): 1945 x 1097 pixels. Maximum resolution: 1920 x 1080 pixels, Total megapixels: 2 MP, Video compression formats: H.264, H.265, M-JPEG, MPEG4

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.