Samsung logo

Samsung WW90K44205W/EG washing machine Front-load 9 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82162
Info modified on:
14 Mar 2024, 19:48:12
Short summary description Samsung WW90K44205W/EG washing machine Front-load 9 kg 1400 RPM White:

Samsung WW90K44205W/EG, Front-load, 9 kg, A, 74 dB, 1400 RPM, 196 kWh

Long summary description Samsung WW90K44205W/EG washing machine Front-load 9 kg 1400 RPM White:

Samsung WW90K44205W/EG. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: A, Noise level (spin): 74 dB, Noise level (wash): 53 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 196 kWh, Annual water consumption washing: 9400 L. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.