Samsung logo

Samsung WW90J5456FC washing machine Front-load 9 kg 1400 RPM Graphite

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22437
Info modified on:
27 May 2024, 14:33:52
Short summary description Samsung WW90J5456FC washing machine Front-load 9 kg 1400 RPM Graphite:

Samsung WW90J5456FC, Front-load, 9 kg, A, 74 dB, 1400 RPM, 130 kWh

Long summary description Samsung WW90J5456FC washing machine Front-load 9 kg 1400 RPM Graphite:

Samsung WW90J5456FC. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: A, Noise level (spin): 74 dB, Noise level (wash): 50 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 130 kWh, Annual water consumption washing: 9400 L. Product colour: Graphite. Width: 600 mm, Depth: 550 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.