Samsung WW80TA046TT, Front-load, 8 kg, B, 72 dB, 1400 RPM, B
Samsung WW80TA046TT. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 72 dB, Noise level (wash): 53 dB, Maximum spin speed: 1400 RPM. Product colour: White. Width: 600 mm, Depth: 550 mm, Height: 850 mm. Energy efficiency class: B