Samsung logo

Samsung WW80T304MWW washing machine Front-load 8 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96230
Info modified on:
27 May 2024, 15:07:35
Short summary description Samsung WW80T304MWW washing machine Front-load 8 kg 1400 RPM White:

Samsung WW80T304MWW, Front-load, 8 kg, B, 73 dB, 1400 RPM, D

Long summary description Samsung WW80T304MWW washing machine Front-load 8 kg 1400 RPM White:

Samsung WW80T304MWW. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 73 dB, Noise level (wash): 62 dB, Maximum spin speed: 1400 RPM. Product colour: White. Width: 595 mm, Depth: 465 mm, Height: 850 mm. Energy efficiency class: D

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.