Samsung WW1AM86INOA/EG, Front-load, 10 kg, A, 72 dB, 1600 RPM, 119 kWh
Samsung WW1AM86INOA/EG. Loading type: Front-load. Rated capacity: 10 kg, Spin-drying class: A, Noise level (spin): 72 dB, Noise level (wash): 49 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 119 kWh, Annual water consumption washing: 11000 L. Product colour: White. Width: 600 mm, Depth: 600 mm, Height: 850 mm