Samsung WW12H8400EW, Front-load, 12 kg, A, 72 dB, 1400 RPM, 141 kWh
Samsung WW12H8400EW. Loading type: Front-load. Rated capacity: 12 kg, Spin-drying class: A, Noise level (spin): 72 dB, Noise level (wash): 52 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 141 kWh, Annual water consumption washing: 11700 L. Product colour: White. Width: 600 mm, Depth: 600 mm, Height: 850 mm