Samsung logo

Samsung WMN250M 165,1 cm (65") Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84410
Info modified on:
19 Mar 2023, 16:09:26
Short summary description Samsung WMN250M 165,1 cm (65") Black:

Samsung WMN250M, 81,3 cm (32"), 165,1 cm (65"), 50 kg, 200 x 100 mm, 600 x 400 mm, Black

Long summary description Samsung WMN250M 165,1 cm (65") Black:

Samsung WMN250M. Maximum weight capacity: 50 kg, Minimum screen size: 81,3 cm (32"), Maximum screen size: 165,1 cm (65"), Minimum VESA mount: 200 x 100 mm, Maximum VESA mount: 600 x 400 mm. Distance to the wall (min): 1,7 cm, Distance to the wall (max): 4 cm. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.