Samsung logo

Samsung WF80F5E2W2X washing machine Front-load 8 kg 1200 RPM Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47938
Info modified on:
15 Dec 2023, 10:46:11
Short summary description Samsung WF80F5E2W2X washing machine Front-load 8 kg 1200 RPM Stainless steel:

Samsung WF80F5E2W2X, Front-load, 8 kg, B, 76 dB, 1200 RPM, 195 kWh

Long summary description Samsung WF80F5E2W2X washing machine Front-load 8 kg 1200 RPM Stainless steel:

Samsung WF80F5E2W2X. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 76 dB, Noise level (wash): 62 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 195 kWh, Annual water consumption washing: 10500 L. Product colour: Stainless steel. Width: 600 mm, Depth: 550 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.