Samsung logo

Samsung WF60F4E0N2W/LE washing machine Front-load 6 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91434
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung WF60F4E0N2W/LE washing machine Front-load 6 kg 1200 RPM White:

Samsung WF60F4E0N2W/LE, Front-load, 6 kg, B, 76 dB, 1200 RPM, 194 kWh

Long summary description Samsung WF60F4E0N2W/LE washing machine Front-load 6 kg 1200 RPM White:

Samsung WF60F4E0N2W/LE. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: B, Noise level (spin): 76 dB, Noise level (wash): 61 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 194 kWh, Annual water consumption washing: 8580 L. Product colour: White. Width: 600 mm, Depth: 400 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.