Samsung logo

Samsung WF602B4BKWQ washing machine Front-load 6 kg 1400 RPM Silver, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
190310
Info modified on:
20 Feb 2023, 20:03:42
Short summary description Samsung WF602B4BKWQ washing machine Front-load 6 kg 1400 RPM Silver, White:

Samsung WF602B4BKWQ, Front-load, 6 kg, B, 74 dB, 1400 RPM, 153 kWh

Long summary description Samsung WF602B4BKWQ washing machine Front-load 6 kg 1400 RPM Silver, White:

Samsung WF602B4BKWQ. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: B, Noise level (spin): 74 dB, Noise level (wash): 50 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 153 kWh, Annual water consumption washing: 7900 L. Product colour: Silver, White. Width: 600 mm, Depth: 550 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.