Samsung logo

Samsung WF10826 washing machine Front-load 8 kg 1600 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83605
Info modified on:
06 Dec 2021, 12:35:46
Short summary description Samsung WF10826 washing machine Front-load 8 kg 1600 RPM White:

Samsung WF10826, Front-load, 8 kg, A, 1600 RPM, 160 kWh, 10800 L

Long summary description Samsung WF10826 washing machine Front-load 8 kg 1600 RPM White:

Samsung WF10826. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: A. Washing class: A. Maximum spin speed: 1600 RPM. Annual energy consumption washing: 160 kWh, Annual water consumption washing: 10800 L. Product colour: White. Width: 600 mm, Depth: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.