Samsung logo

Samsung WF-10724 washing machine Front-load 7 kg 1400 RPM Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150329
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung WF-10724 washing machine Front-load 7 kg 1400 RPM Silver:

Samsung WF-10724, Front-load, 7 kg, 1400 RPM, 171 kWh, 10780 L, Silver

Long summary description Samsung WF-10724 washing machine Front-load 7 kg 1400 RPM Silver:

Samsung WF-10724. Loading type: Front-load. Rated capacity: 7 kg. Washing class: A. Maximum spin speed: 1400 RPM. Annual energy consumption washing: 171 kWh, Annual water consumption washing: 10780 L. Product colour: Silver. Width: 600 mm, Depth: 600 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.