Samsung logo

Samsung WF 7600 NAW washing machine Front-load 6 kg 1000 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
260684
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung WF 7600 NAW washing machine Front-load 6 kg 1000 RPM White:

Samsung WF 7600 NAW, Front-load, 6 kg, C, 1000 RPM, White

Long summary description Samsung WF 7600 NAW washing machine Front-load 6 kg 1000 RPM White:

Samsung WF 7600 NAW. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: C. Washing class: A. Noise level (wash): 56 dB, Maximum spin speed: 1000 RPM. Product colour: White. Width: 598 mm, Depth: 550 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.