Samsung logo

Samsung WD72J5A00AW washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45006
Info modified on:
13 Nov 2024, 22:46:20
Short summary description Samsung WD72J5A00AW washer dryer Freestanding Front-load White:

Samsung WD72J5A00AW, Front-load, Freestanding, White, Left, Buttons, Rotary, LED

Long summary description Samsung WD72J5A00AW washer dryer Freestanding Front-load White:

Samsung WD72J5A00AW. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 4 kg, Maximum spin speed: 1400 RPM, Spin-drying class: A. Door opening angle: 90°. Water consumption washing per cycle: 42 L, Water consumption washing & drying per cycle: 77 L, Energy consumption washing per cycle: 0,91 kWh. Depth: 600 mm, Width: 600 mm, Height: 850 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.