Samsung logo

Samsung WAM551/ZA Wireless Audio-Multiroom 2.1 portable speaker system White

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89329
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung WAM551/ZA Wireless Audio-Multiroom 2.1 portable speaker system White:

Samsung WAM551/ZA Wireless Audio-Multiroom, 2.1 channels, 2-way, 5,6 cm, 8 cm, Wireless, 2.1 portable speaker system

Long summary description Samsung WAM551/ZA Wireless Audio-Multiroom 2.1 portable speaker system White:

Samsung WAM551/ZA Wireless Audio-Multiroom. Audio output channels: 2.1 channels, Speaker type: 2-way, Driver diameter: 5,6 cm. Connectivity technology: Wireless. Product type: 2.1 portable speaker system, Product colour: White. Recommended usage: Mobile phone / Smartphone. Power source type: AC, Power consumption (typical): 15 W, Power consumption (standby): 7 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.