Samsung logo

Samsung VS20R9046T3/EF stick vacuum/electric broom 2-in-1 stick vacuum Battery Bagless Silver 3 Ah

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20078
Info modified on:
14 Feb 2025, 11:19:33
Short summary description Samsung VS20R9046T3/EF stick vacuum/electric broom 2-in-1 stick vacuum Battery Bagless Silver 3 Ah:

Samsung VS20R9046T3/EF, 2-in-1 stick vacuum, Bagless, Silver, Rectangular, Cyclonic, Carpet, Hard floor

Long summary description Samsung VS20R9046T3/EF stick vacuum/electric broom 2-in-1 stick vacuum Battery Bagless Silver 3 Ah:

Samsung VS20R9046T3/EF. Product type: 2-in-1 stick vacuum, Dust container type: Bagless, Product colour: Silver. Dirt separating method: Cyclonic, Cleaning surfaces: Carpet, Hard floor, Noise level: 86 dB. Power source: Battery, Motor power: 550 W, Battery technology: Lithium-Ion (Li-Ion). Package width: 363 mm, Package depth: 240 mm, Package height: 700 mm. Width: 250 mm, Depth: 215 mm, Height: 1136 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.