Samsung logo

Samsung Jet 70 Complete Stick vacuum Battery Dry&wet Cyclonic Bagless 0,8 L Titanium, White 2 Ah

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26617
Info modified on:
14 Feb 2025, 11:21:53
Short summary description Samsung Jet 70 Complete Stick vacuum Battery Dry&wet Cyclonic Bagless 0,8 L Titanium, White 2 Ah:

Samsung Jet 70 Complete, Stick vacuum, Bagless, Titanium, White, 0,8 L, Rectangular, Dry&wet

Long summary description Samsung Jet 70 Complete Stick vacuum Battery Dry&wet Cyclonic Bagless 0,8 L Titanium, White 2 Ah:

Samsung Jet 70 Complete. Product type: Stick vacuum, Dust container type: Bagless, Product colour: Titanium, White. Cleaning type: Dry&wet, Vacuum air filtering: Cyclonic, Dirt separating method: Multi cyclonic/filtering. Power source: Battery, Battery voltage: 21,6 V, Runtime: 40 min. Package width: 388 mm, Package depth: 241 mm, Package height: 750 mm. Width: 250 mm, Depth: 215 mm, Height: 1123 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.