Samsung logo

Samsung VR5000 0,6 L Bagless Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152341
Info modified on:
07 Aug 2018, 16:40:53
Short summary description Samsung VR5000 0,6 L Bagless Black, Silver:

Samsung VR5000, Bagless, Black, Silver, Round, LED, 0,6 L, 70 dB

Long summary description Samsung VR5000 0,6 L Bagless Black, Silver:

Samsung VR5000. Dust container type: Bagless, Product colour: Black, Silver, Shape: Round. Dust capacity (total): 0,6 L, Noise level: 70 dB, Cleaning speed: 300 mm/sec. Battery technology: Nickel-Metal Hydride (NiMH), Charging time: 2 h. Diameter: 33,5 cm, Height: 93 mm, Weight: 3,6 kg. Package width: 423 mm, Package depth: 511 mm, Package height: 160 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.