Samsung VP-MX20, 0,8 MP, CCD, 25,4 / 6 mm (1 / 6"), 6,86 cm (2.7"), LCD, 270 g
Samsung VP-MX20. Total megapixels: 0,8 MP, Sensor type: CCD, Optical sensor size: 25,4 / 6 mm (1 / 6"). Optical zoom: 34x, Digital zoom: 1200x, Focal length range: 35.3 - 1200.2 mm. Camera shutter speed: 1/60 - 1/10000 s. Display diagonal: 6,86 cm (2.7"), Display: LCD. Product colour: Red