Samsung logo

Samsung SC9580 1,5 L Cylinder vacuum 2000 W Bagless

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60175
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung SC9580 1,5 L Cylinder vacuum 2000 W Bagless:

Samsung SC9580, 2000 W, Cylinder vacuum, Bagless, 1,5 L, HEPA, Micro, Filtering

Long summary description Samsung SC9580 1,5 L Cylinder vacuum 2000 W Bagless:

Samsung SC9580. Maximum input power: 2000 W. Type: Cylinder vacuum, Dust container type: Bagless, Dust capacity: 1,5 L. Vacuum air filtering: HEPA, Micro, Dirt separating method: Filtering, Noise level: 74 dB. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.