Samsung VCA-WB650, Wet cleaning attachment, Stick vacuum, Silver, Samsung, 325 mm, 160 mm
Samsung VCA-WB650. Product type: Wet cleaning attachment, Suitable for vacuum cleaner type: Stick vacuum, Product colour: Silver. Width: 325 mm, Depth: 160 mm, Height: 77 mm