Samsung logo

Samsung SC07F50VR 2 L Cylinder vacuum Dry 700 W Bagless

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102355
Info modified on:
27 May 2024, 12:09:27
Short summary description Samsung SC07F50VR 2 L Cylinder vacuum Dry 700 W Bagless:

Samsung SC07F50VR, 700 W, Cylinder vacuum, Dry, Bagless, 2 L, 77 dB

Long summary description Samsung SC07F50VR 2 L Cylinder vacuum Dry 700 W Bagless:

Samsung SC07F50VR. Maximum input power: 700 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2 L. Noise level: 77 dB. Product colour: Black, Pink

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.