Samsung logo

Samsung UN78JS9100F 198,1 cm (78") 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80475
Info modified on:
19 Feb 2024, 06:48:04
Short summary description Samsung UN78JS9100F 198,1 cm (78") 4K Ultra HD Smart TV Wi-Fi Silver:

Samsung UN78JS9100F, 198,1 cm (78"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Silver

Long summary description Samsung UN78JS9100F 198,1 cm (78") 4K Ultra HD Smart TV Wi-Fi Silver:

Samsung UN78JS9100F. Display diagonal: 198,1 cm (78"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Curved. Smart TV. Motion interpolation technology: Motion Rate 240, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.