Samsung logo

Samsung UN75H6350AF 189,2 cm (74.5") Full HD Wi-Fi Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62433
Info modified on:
14 Mar 2024, 18:13:17
Short summary description Samsung UN75H6350AF 189,2 cm (74.5") Full HD Wi-Fi Silver:

Samsung UN75H6350AF, 189,2 cm (74.5"), 1920 x 1080 pixels, Full HD, LED, Wi-Fi, Silver

Long summary description Samsung UN75H6350AF 189,2 cm (74.5") Full HD Wi-Fi Silver:

Samsung UN75H6350AF. Display diagonal: 189,2 cm (74.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: Motion Rate 60, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.