Samsung 55MU6300, 138,7 cm (54.6"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black
Samsung 55MU6300. Display diagonal: 138,7 cm (54.6"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: Motion Rate 120, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Black