Samsung logo

Samsung UN50J5300AF 127 cm (50") Full HD Smart TV Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
166013
Info modified on:
19 Feb 2024, 06:48:11
Short summary description Samsung UN50J5300AF 127 cm (50") Full HD Smart TV Black:

Samsung UN50J5300AF, 127 cm (50"), 1920 x 1080 pixels, Full HD, Smart TV, ATSC, Black

Long summary description Samsung UN50J5300AF 127 cm (50") Full HD Smart TV Black:

Samsung UN50J5300AF. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Smart TV. Native aspect ratio: 16:9. Digital signal format system: ATSC. Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.