Samsung logo

Samsung UN40KU6000F 101,6 cm (40") 4K Ultra HD Smart TV Wi-Fi

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147022
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung UN40KU6000F 101,6 cm (40") 4K Ultra HD Smart TV Wi-Fi:

Samsung UN40KU6000F, 101,6 cm (40"), 3840 x 2160 pixels, 4K Ultra HD, LED, Smart TV, Wi-Fi

Long summary description Samsung UN40KU6000F 101,6 cm (40") 4K Ultra HD Smart TV Wi-Fi:

Samsung UN40KU6000F. Display diagonal: 101,6 cm (40"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1300, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.