Samsung logo

Samsung UE65RU8000U 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37539
Info modified on:
21 Jun 2024, 15:53:26
Short summary description Samsung UE65RU8000U 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Grey:

Samsung UE65RU8000U, 165,1 cm (65"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Grey

Long summary description Samsung UE65RU8000U 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Grey:

Samsung UE65RU8000U. Display diagonal: 165,1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 2500, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Grey

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.