Samsung logo

Samsung UE55JU7590T 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Metallic

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
177707
Info modified on:
27 May 2024, 11:51:53
Short summary description Samsung UE55JU7590T 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Metallic:

Samsung UE55JU7590T, 139,7 cm (55"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black, Metallic

Long summary description Samsung UE55JU7590T 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Metallic:

Samsung UE55JU7590T. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Curved. 3D. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1400. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black, Metallic

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.