Channel partners
Manufacturers
Partners
More
Country:
Language:
English (AU)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25194314 data-sheets &
28646 brands
– register (free)
TVs
Samsung UE55HU7500L 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver
Samsung UE55HU7500L 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Samsung UE55HU7500LXXH
XML doc
Icecat LIVE: JS for Samsung UE55HU7500LXXH
Icecat Live DOC
JSON product data for Samsung UE55HU7500LXXH
JSON DOC
CSV product data for Samsung UE55HU7500LXXH
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Samsung
Product name:
UE55HU7500L
Product code:
UE55HU7500LXXH
GTIN (EAN/UPC):
8806086077781
Category:
TVs
Icecat Product ID:
23071275
Data-sheet quality:
created/standardized by Icecat
Product views:
99363
Info modified on:
27 May 2024, 11:59:35
EU Energy Label (468 KB)
Samsung UE55HU7500LXXH (Icecat)
Embed the product datasheet into your content
XML product data for Samsung UE55HU7500LXXH
XML doc
Icecat LIVE: JS for Samsung UE55HU7500LXXH
Icecat Live DOC
JSON product data for Samsung UE55HU7500LXXH
JSON DOC
CSV product data for Samsung UE55HU7500LXXH
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE