Samsung logo

Samsung UE55HU6900S 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86126
Info modified on:
13 Nov 2024, 13:42:06
Short summary description Samsung UE55HU6900S 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UE55HU6900S, 139,7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung UE55HU6900S 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UE55HU6900S. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Smart TV. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.