Samsung logo

Samsung UE55F6100 139,7 cm (55") Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132951
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung UE55F6100 139,7 cm (55") Full HD Black:

Samsung UE55F6100, 139,7 cm (55"), 1920 x 1080 pixels, Full HD, 3D, DVB-C, DVB-T, Black

Long summary description Samsung UE55F6100 139,7 cm (55") Full HD Black:

Samsung UE55F6100. Display diagonal: 139,7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Motion interpolation technology: CMR (Clear Motion Rate) 200, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.