Samsung logo

Samsung UE55C9090 139,7 cm (55") Full HD Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114193
Info modified on:
19 Feb 2024, 06:47:50
Short summary description Samsung UE55C9090 139,7 cm (55") Full HD Silver:

Samsung UE55C9090, 139,7 cm (55"), 1920 x 1080 pixels, Full HD, 3D, DVB-C, DVB-T, Silver

Long summary description Samsung UE55C9090 139,7 cm (55") Full HD Silver:

Samsung UE55C9090. Display diagonal: 139,7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Motion interpolation technology: CMR (Clear Motion Rate) 800, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.