Samsung logo

Samsung 50'' Flat 4K UHD TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67348
Info modified on:
21 Jun 2024, 15:52:22
Short summary description Samsung 50'' Flat 4K UHD TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung 50'' Flat 4K UHD TV, 127 cm (50"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Black

Long summary description Samsung 50'' Flat 4K UHD TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung 50'' Flat 4K UHD TV. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.