Channel partners
Manufacturers
Partners
More
Country:
Language:
English (AU)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25194314 data-sheets &
28646 brands
– register (free)
TVs
Samsung UE49MU6220 124,5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black
Samsung UE49MU6220 124,5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Samsung UE49MU6220WXXN
XML doc
Icecat LIVE: JS for Samsung UE49MU6220WXXN
Icecat Live DOC
JSON product data for Samsung UE49MU6220WXXN
JSON DOC
CSV product data for Samsung UE49MU6220WXXN
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Samsung
Product name:
UE49MU6220
Product code:
UE49MU6220WXXN
GTIN (EAN/UPC):
8806088956329
Category:
TVs
Icecat Product ID:
37961425
Data-sheet quality:
created/standardized by Icecat
Product views:
89515
Info modified on:
21 Jun 2024, 15:52:23
EU Energy Label (59 KB)
EU data-sheet (215 KB)
Samsung UE49MU6220WXXN (Icecat)
Embed the product datasheet into your content
XML product data for Samsung UE49MU6220WXXN
XML doc
Icecat LIVE: JS for Samsung UE49MU6220WXXN
Icecat Live DOC
JSON product data for Samsung UE49MU6220WXXN
JSON DOC
CSV product data for Samsung UE49MU6220WXXN
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE