Samsung logo

Samsung UE48U7500 TV 121,9 cm (48") 4K Ultra HD Smart TV Wi-Fi Metallic

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115558
Info modified on:
15 Nov 2023, 12:12:18
Short summary description Samsung UE48U7500 TV 121,9 cm (48") 4K Ultra HD Smart TV Wi-Fi Metallic:

Samsung UE48U7500, 121,9 cm (48"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Metallic

Long summary description Samsung UE48U7500 TV 121,9 cm (48") 4K Ultra HD Smart TV Wi-Fi Metallic:

Samsung UE48U7500. Display diagonal: 121,9 cm (48"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate), Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Metallic

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.