Samsung logo

Samsung 46F6300 116,8 cm (46") Full HD Smart TV Wi-Fi Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117334
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung 46F6300 116,8 cm (46") Full HD Smart TV Wi-Fi Grey:

Samsung 46F6300, 116,8 cm (46"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Grey

Long summary description Samsung 46F6300 116,8 cm (46") Full HD Smart TV Wi-Fi Grey:

Samsung 46F6300. Display diagonal: 116,8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Smart TV. Digital signal format system: DVB-C, DVB-C2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.