Samsung Series 8 UE46ES8000QXZT, 116,8 cm (46"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Silver
Samsung Series 8 UE46ES8000QXZT. Display diagonal: 116,8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate), Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Silver